Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 2.4mcd |
No. of Digits / Alpha | 4 |
Character Size | 14.22mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kingbright CC56-12EWA 4 Digit Red LED Display | Rapid Electronics |
Display: LED | Transfer Multisort Elektronik |
LED Displays & Accessories | Sager |
Where can I find additional details, specifications and documents for a CC56-12EWA?
Additional datasheets, footprints and schematics for CC56-12EWA are listed on our Part Details page. You can also find images and similar parts to CC56-12EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC56-12EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC56-12EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC56-12EWA fall under?
The CC56-12EWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to CC56-12EWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC56-12EWA you can contact the distributor directly for product support, shipping queries etc.
Is the CC56-12EWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC56-12EWA have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Farnell and Sager have stock available or on a lead time for CC56-12EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC56-12EWA often in real-time on the comparison pages.
What if I can't find stock of CC56-12EWA?
You can fill out our help required form which you can use to request a quote for CC56-12EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.