Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Tip Material | Synthetic Chamois |
---|---|
Swab Tip Size | 2.3 mm x 22.3 mm |
Handle Length | - |
Handle Material | ABS (Acrylonitrile Butadiene Styrene) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Mtp Connector Cleaning Swabs/25/Tube Rohs Compliant: Yes |Chemtronics CC505F | Newark Electronics |
Where can I find additional details, specifications and documents for a CC505F?
Additional datasheets, footprints and schematics for CC505F are listed on our Part Details page. You can also find images and similar parts to CC505F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC505F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC505F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC505F fall under?
The CC505F is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to CC505F when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC505F you can contact the distributor directly for product support, shipping queries etc.
Is the CC505F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC505F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CC505F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC505F often in real-time on the comparison pages.
What if I can't find stock of CC505F?
You can fill out our help required form which you can use to request a quote for CC505F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.