Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
3,850
in stock
|
Buy Now | |
Newark Electronics
from US$52.01
|
140
in stock
|
Buy Now | |
element14
from US$54.54
|
116
in stock
|
Buy Now | |
Farnell
from US$33.27
|
116
in stock
|
Buy Now | |
RS Americas
from US$36.68
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.00
|
11
in stock
|
Buy Now |
Tip Material | Synthetic Chamois |
---|---|
Swab Tip Size | 9.6mm x 22.3mm |
Handle Length | 8.25mm |
Handle Material | ABS (Acrylonitrile Butadiene Styrene) |
Dispensing Method | Swab |
Pack Quantity | 50 |
RoHS Compliant | Yes |
Synthetic Chamois tip swab,50/bag | RS |
Swab, Chamois Tips, Pk50 | Newark Electronics |
SWAB, CHAMOIS, 22.4MM, 9.6MM, PK50 | element14 |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CC50?
Additional datasheets, footprints and schematics for CC50 are listed on our Part Details page. You can also find images and similar parts to CC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC50 fall under?
The CC50 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to CC50 when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC50 you can contact the distributor directly for product support, shipping queries etc.
Is the CC50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC50 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC50 often in real-time on the comparison pages.
What if I can't find stock of CC50?
You can fill out our help required form which you can use to request a quote for CC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.