CC430F6137IRGCT . Part Information
Details for CC430F6137IRGCT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.6800 |
10 | 6.9300 |
25 | 6.6100 |
50 | 6.1800 |
100 | 5.7400 |
Stock Information
Details
Part Specifications
Product Range | MSP430 Family CC430 Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 32KB |
RAM Memory Size | 4KB |
No. of Pins | 64Pins |
MCU Case Style | VQFN |
No. of I/O's | 44I/O's |
Embedded Interface Type | I2C LIN SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | CC430 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | CC430F613x |
Alternative Part Descriptions
- MCU, MSP430, 20MHZ, VQFN-64; Product Range:MSP430 Family CC430 Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:VQFN; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC430F6137IRGCT .?
Additional datasheets, footprints and schematics for CC430F6137IRGCT . are listed in our Part Details tab. You can also find the CC430F6137IRGCT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC430F6137IRGCT . in the Pricing & Inventory tab next to part details. You can view CC430F6137IRGCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC430F6137IRGCT . fall under?
The CC430F6137IRGCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC430F6137IRGCT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC430F6137IRGCT . you can contact the distributor directly for product support, shipping queries etc.
Is the CC430F6137IRGCT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC430F6137IRGCT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CC430F6137IRGCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC430F6137IRGCT . often in real-time on the comparison pages.
What if I can't find stock of CC430F6137IRGCT .?
You can fill out our help required form which you can use to request a quote for CC430F6137IRGCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.