Status: | Unknown |
---|---|
Series: | SimpleLink Family CC32xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$4.95
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.95
|
7,670
in stock
|
Buy Now |
Product Range | SimpleLink Family CC32xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
MCU Core Size | 32bit |
Program Memory Size | 256KB |
RAM Memory Size | - |
CPU Speed | 80MHz |
No. of I/O's | 27I/O's |
MCU Case Style | LGA |
No. of Pins | 63Pins |
Embedded Interface Type | I2C I2S SPI UART |
MCU Applications | Wireless Home & Building Automation Healthcare |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
MCU Family | SimpleLink |
MCU Series | CC32xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLinkā¢ 32-bit Arm Cortex-M4 Wi-Fi CERTIFIEDā¢ wireless module | Texas Instruments |
Where can I find additional details, specifications and documents for a CC3220MODSM2MOBR?
Additional datasheets, footprints and schematics for CC3220MODSM2MOBR are listed on our Part Details page. You can also find images and similar parts to CC3220MODSM2MOBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3220MODSM2MOBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3220MODSM2MOBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3220MODSM2MOBR fall under?
The CC3220MODSM2MOBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC3220MODSM2MOBR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3220MODSM2MOBR you can contact the distributor directly for product support, shipping queries etc.
Is the CC3220MODSM2MOBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3220MODSM2MOBR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC3220MODSM2MOBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3220MODSM2MOBR often in real-time on the comparison pages.
What if I can't find stock of CC3220MODSM2MOBR?
You can fill out our help required form which you can use to request a quote for CC3220MODSM2MOBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.