Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC3200 |
Application Sub Type | WiFi |
Kit Contents | LaunchPad Eval Board with CC3200MOD Module Micro-USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Cortex-M4 CPU JTAG Emulation Backchannel UART On-board Chip Antenna with U.FL 40pin LaunchPad |
Where can I find additional details, specifications and documents for a CC3200MODLAUNCHXL?
Additional datasheets, footprints and schematics for CC3200MODLAUNCHXL are listed on our Part Details page. You can also find images and similar parts to CC3200MODLAUNCHXL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3200MODLAUNCHXL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3200MODLAUNCHXL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3200MODLAUNCHXL fall under?
The CC3200MODLAUNCHXL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC3200MODLAUNCHXL when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3200MODLAUNCHXL you can contact the distributor directly for product support, shipping queries etc.
Is the CC3200MODLAUNCHXL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3200MODLAUNCHXL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CC3200MODLAUNCHXL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3200MODLAUNCHXL often in real-time on the comparison pages.
What if I can't find stock of CC3200MODLAUNCHXL?
You can fill out our help required form which you can use to request a quote for CC3200MODLAUNCHXL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.