CC3200-LAUNCHXL . Part Information

Details for CC3200-LAUNCHXL . by Texas Instruments

Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits

Buy CC3200-LAUNCHXL Directly from Texas Instruments (466 in stock) at $55.0000

Part Downloads

Part Specifications

Kit Application Type Wireless Development
Silicon Manufacturer Texas Instruments
Silicon Core Number -
Application Sub Type WiFi
Kit Contents CC3200 Launchpad and USB Cable
Product Range Launchpad
SVHC No SVHC (27-Jun-2018)
Features 80MHz ARM Cortex-M4 integrated with Wi-Fi network processor

Alternative Part Descriptions

  • SimpleLink Wi-Fi CC3200 LaunchPad | RS Components
  • SIMPLELINK CC3200 WI-FI LAUNCHPAD; Kit Application Type:Wireless Development; Silicon Manufacturer:Texas Instruments; Silicon Core Number:-; Application Sub Type:WiFi; Kit Contents:CC3200 Launchpad and USB Cable; Product Range:- RoHS Compliant: NA | Newark Electronics
  • SimpleLink Wi-Fi CC3200 LaunchPad | Texas Instruments
  • SimpleLink Wi-Fi CC3200 LaunchPad | RS Components IT

Engineeer Comments

Espressif might have all but cornered the Wi-Fi microcontroller market - should you ever need am ESP32 alternative, Texas Instruments CC3200 might be an attractive alternative.

From a technical point of few, the CC3200 is relatively simple. It consists of a single core ARM Cortex M4 processor clocked at 80 Mhz - it is, furthermore, supported by a dedicated Wi-Fi network processor which Texas Instruments does not specify any further.

Being based in the USA; Texas Instruments has a significant benefit. TI's proximity to regulatory agencies means that the part will not pose much of a legal burden in the USA and its vassal states

Viewing Distributors for CC3200-LAUNCHXL .

Loading...
Loading Results for CC3200-LAUNCHXL .