Status: | Unknown |
---|---|
Series: | SimpleLink Family CC31xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$3.28 |
6,580
|
Buy Now |
Product Range | SimpleLink Family CC31xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
MCU Core Size | - |
Program Memory Size | - |
RAM Memory Size | - |
CPU Speed | - |
No. of I/O's | - |
MCU Case Style | VQFN |
No. of Pins | 64Pins |
Embedded Interface Type | SPI UART |
MCU Applications | Wireless Home & Building Automation Healthcare |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
MCU Family | SimpleLink |
MCU Series | CC31xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLinkā¢ Wi-FiĀ® Network Processor, Internet-of-Things Solution for MCU Applications | Texas Instruments |
Where can I find additional details, specifications and documents for a CC3120RNMARGKT?
Additional datasheets, footprints and schematics for CC3120RNMARGKT are listed on our Part Details page. You can also find images and similar parts to CC3120RNMARGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3120RNMARGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3120RNMARGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3120RNMARGKT fall under?
The CC3120RNMARGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC3120RNMARGKT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3120RNMARGKT you can contact the distributor directly for product support, shipping queries etc.
Is the CC3120RNMARGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3120RNMARGKT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC3120RNMARGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3120RNMARGKT often in real-time on the comparison pages.
What if I can't find stock of CC3120RNMARGKT?
You can fill out our help required form which you can use to request a quote for CC3120RNMARGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.