Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | CC3120 |
Silicon Family Name | SimpleLink CC |
For Use With | Texas MCU Launchpad Development Kits |
Kit Contents | BoosterPack Plug-in Board Micro USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SimpleLink™ Wi-Fi® CC3120 wireless network processor BoosterPack™ plug-in module | Texas Instruments |
Plug In Board, Wireless N/W Processor | Newark Electronics |
Where can I find additional details, specifications and documents for a CC3120BOOST .?
Additional datasheets, footprints and schematics for CC3120BOOST . are listed on our Part Details page. You can also find images and similar parts to CC3120BOOST . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3120BOOST . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3120BOOST . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3120BOOST . fall under?
The CC3120BOOST . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to CC3120BOOST . when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3120BOOST . you can contact the distributor directly for product support, shipping queries etc.
Is the CC3120BOOST . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3120BOOST . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC3120BOOST ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3120BOOST . often in real-time on the comparison pages.
What if I can't find stock of CC3120BOOST .?
You can fill out our help required form which you can use to request a quote for CC3120BOOST . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.