Status: | Unknown |
---|---|
Series: | SimpleLink Family CC31xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | SimpleLink Family CC31xx Series Microcontrollers |
---|---|
Architecture | - |
MCU Core Size | - |
Program Memory Size | - |
RAM Memory Size | - |
CPU Speed | - |
No. of I/O's | - |
MCU Case Style | VQFN |
No. of Pins | 64Pins |
Embedded Interface Type | SPI UART |
MCU Applications | Wireless Power Control and Communication |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
MCU Family | SimpleLink |
MCU Series | CC31xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLinkā¢ 32-bit Arm Cortex-M3 Wi-FiĀ® wireless network processor | Texas Instruments |
Mcu, Simplelink Wi-Fi, Vqfn-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC3100R11MRGC .?
Additional datasheets, footprints and schematics for CC3100R11MRGC . are listed on our Part Details page. You can also find images and similar parts to CC3100R11MRGC . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3100R11MRGC . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3100R11MRGC . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3100R11MRGC . fall under?
The CC3100R11MRGC . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC3100R11MRGC . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3100R11MRGC . you can contact the distributor directly for product support, shipping queries etc.
Is the CC3100R11MRGC . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3100R11MRGC . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC3100R11MRGC ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3100R11MRGC . often in real-time on the comparison pages.
What if I can't find stock of CC3100R11MRGC .?
You can fill out our help required form which you can use to request a quote for CC3100R11MRGC . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.