Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 3% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 7s |
Temperature Response Time | 5s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | LCC |
RoHS Compliant | Yes |
Humidity/Temp Sensor, Digital, Lcc-8 | Newark Electronics |
ChipCap2 Digital â–’3 % 5 V Sleep Mode Humidity and Temperature Sensor Combined | Future Electronics |
Relative Humidity and Temperature ChipCap2 , digital , sleep mode, 3%, 5v | Avnet America |
Chipcap 2, Digital, Sleep Mode, 3%, 5V | Amphenol Advanced Sensors CC2D35S | RS Americas |
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8 | Farnell |
ChipCap2 digitalsleep 3% 5v | Power and Signal Group |
Where can I find additional details, specifications and documents for a CC2D35S.?
Additional datasheets, footprints and schematics for CC2D35S. are listed on our Part Details page. You can also find images and similar parts to CC2D35S. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2D35S. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2D35S. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2D35S. fall under?
The CC2D35S. is listed under Semiconductors - ICs > IC Sensors > Humidity & Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to CC2D35S. when available in the Humidity & Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2D35S. you can contact the distributor directly for product support, shipping queries etc.
Is the CC2D35S. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC2D35S. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for CC2D35S..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2D35S. often in real-time on the comparison pages.
What if I can't find stock of CC2D35S.?
You can fill out our help required form which you can use to request a quote for CC2D35S. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.