Status: | Unknown |
---|---|
Series: | TELAiRE ChipCap 2 Series |
RoHS: | Unknown |
Prices starting from US$5.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.42
|
68
in stock
|
Buy Now | |
element14
from US$8.39
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$5.84
|
94
in stock
|
Buy Now | |
Heilind Electronics
from US$8.49
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.49
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$7.03
|
-
|
Buy Now | |
Avnet America
from US$5.60
|
-
|
Buy Now | |
RS Americas
from US$7.57
|
-
|
Buy Now | |
TTI Europe
from US$6.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 7s |
Temperature Response Time | 5s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | LCC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | TELAiRE ChipCap 2 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy % | 2% |
Humidity Sensor Type | Capacitive |
Response Time | 7s |
Supply Voltage | 5V |
HUMIDITY/TEMP SENSOR, DIGITAL, LCC-8 | element14 |
Humidity/Temp Sensor, Digital, Lcc-8 | Newark Electronics |
TEMP SENSOR, I2C, 2%RH, 5V | Heilind Electronics |
Relative Humidity and Temperature ChipCap2 , digital, 2%, 5v | Avnet Abacus |
ChipCap2 Digital â–’2 % 5 V Sleep Mode Humidity and Temperature Sensor Combined | Future Electronics |
Chipcap 2, Digital, 2%, 5V | Amphenol Advanced Sensors CC2D25 | RS Americas |
ChipCap2 digital 2% 5v | Power and Signal Group |
Where can I find additional details, specifications and documents for a CC2D25?
Additional datasheets, footprints and schematics for CC2D25 are listed on our Part Details page. You can also find images and similar parts to CC2D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2D25 fall under?
The CC2D25 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CC2D25 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2D25 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2D25 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for CC2D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2D25 often in real-time on the comparison pages.
What if I can't find stock of CC2D25?
You can fill out our help required form which you can use to request a quote for CC2D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.