Status: | Unknown |
---|---|
Series: | TELAiRE ChipCap 2 Series |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.95
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.95
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
5
in stock
|
Buy Now | |
element14
from US$6.84
|
5
in stock
|
Buy Now | |
Farnell
from US$7.89
|
5
in stock
|
Buy Now | |
RS Americas
from US$7.12
|
2
in stock
|
Buy Now | |
Future Electronics
from US$5.66
|
-
|
Buy Now | |
Avnet America
from US$4.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 3% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 7s |
Temperature Response Time | 5s |
Sensor Interface Type | I2C |
Sensor Output Type | Analogue |
Sensor Case Style | LCC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | TELAiRE ChipCap 2 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy % | 3% |
Humidity Sensor Type | Capacitive |
Response Time | 7s |
Supply Voltage | 5V |
TEMP SENSOR, ANALOG, 3% RH, 5V | Heilind Electronics |
Humidity/Temp Sensor, Analogue, Lcc-8 | Newark Electronics |
HUMIDITY/TEMP SENSOR, ANALOGUE, LCC-8 | element14 |
Chipcap 2, Analog, 3%5V | Amphenol Advanced Sensors CC2A35 | RS Americas |
ChipCap2, analog, 3%, 5V | RS |
ChipCap2 Analog â–’3 % 5 V Humidity and Temperature Sensor Combined | Future Electronics |
Relative Humidity and Temperature ChipCap2 , analog, 3%, 5v | Avnet America |
ChipCap2 analog 3% 5v | Power and Signal Group |
Where can I find additional details, specifications and documents for a CC2A35?
Additional datasheets, footprints and schematics for CC2A35 are listed on our Part Details page. You can also find images and similar parts to CC2A35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2A35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2A35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2A35 fall under?
The CC2A35 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CC2A35 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2A35 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2A35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2A35 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2A35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2A35 often in real-time on the comparison pages.
What if I can't find stock of CC2A35?
You can fill out our help required form which you can use to request a quote for CC2A35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.