Status: | Unknown |
---|---|
Series: | SimpleLink Family CC265x Series Microcontrollers |
RoHS: | Unknown |
No distributors results available
Product Range | SimpleLink Family CC265x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
MCU Core Size | 32bit |
Program Memory Size | 128KB |
RAM Memory Size | 20KB |
CPU Speed | 48MHz |
No. of I/O's | 15I/O's |
MCU Case Style | Module |
No. of Pins | 29Pins |
Embedded Interface Type | I2C I2S SPI UART |
MCU Applications | Bluetooth |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
MCU Family | SimpleLink |
MCU Series | CC265x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CC2650MODAMOHT .?
Additional datasheets, footprints and schematics for CC2650MODAMOHT . are listed on our Part Details page. You can also find images and similar parts to CC2650MODAMOHT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2650MODAMOHT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2650MODAMOHT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2650MODAMOHT . fall under?
The CC2650MODAMOHT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC2650MODAMOHT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2650MODAMOHT . you can contact the distributor directly for product support, shipping queries etc.
Is the CC2650MODAMOHT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2650MODAMOHT . have stock available?
There is no stock from authorised distributors for CC2650MODAMOHT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2650MODAMOHT . often in real-time on the comparison pages.
What if I can't find stock of CC2650MODAMOHT .?
You can fill out our help required form which you can use to request a quote for CC2650MODAMOHT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.