Data Rate | 5Mbps |
---|---|
RF / IF Modulation | GFSK |
Frequency Min | - |
Frequency Max | 2.4GHz |
Receiving Current | 6.1mA |
RF IC Case Style | VQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
Transmitting Current | 9.1mA |
Output Power (dBm) | 5dBm |
Sensitivity dBm | -97dBm |
RF Transceiver Applications | Home & Building Automation Industrial Retail Health & Medical Sports & Fitness HID |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash | Texas Instruments |
Rf Wireless Mcu, 2.4Ghz, 5Mbps, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2640F128RHBT .?
Additional datasheets, footprints and schematics for CC2640F128RHBT . are listed on our Part Details page. You can also find images and similar parts to CC2640F128RHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2640F128RHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2640F128RHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2640F128RHBT . fall under?
The CC2640F128RHBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2640F128RHBT . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2640F128RHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the CC2640F128RHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2640F128RHBT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2640F128RHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2640F128RHBT . often in real-time on the comparison pages.
What if I can't find stock of CC2640F128RHBT .?
You can fill out our help required form which you can use to request a quote for CC2640F128RHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.