Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.4GHz |
---|---|
Frequency Max | 2.4835GHz |
Gain | 24dB |
Noise Figure Typ | 4.7dB |
RF IC Case Style | VQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.7V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
2.4 GHz range extender with up to +22 dBm output power | Texas Instruments |
Rf Amp, 24Db, 2.4Ghz, 3.7V, Vqfn-16 | Newark Electronics |
RF AMP, 24DB, 2.4GHZ, 3.7V, VQFN-16 | element14 |
Where can I find additional details, specifications and documents for a CC2592RGVR?
Additional datasheets, footprints and schematics for CC2592RGVR are listed on our Part Details page. You can also find images and similar parts to CC2592RGVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2592RGVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2592RGVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2592RGVR fall under?
The CC2592RGVR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2592RGVR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2592RGVR you can contact the distributor directly for product support, shipping queries etc.
Is the CC2592RGVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2592RGVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2592RGVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2592RGVR often in real-time on the comparison pages.
What if I can't find stock of CC2592RGVR?
You can fill out our help required form which you can use to request a quote for CC2592RGVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.