Frequency Min | 2.4GHz |
---|---|
Frequency Max | 2.4835GHz |
RF / IF Modulation | - |
Data Rate | - |
Transmitting Current | 112mA |
RF IC Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 20.6dBm |
Sensitivity dBm | - |
RF Transmitter Applications | 2.4GHz ISM Band Systems Wireless Industrial Systems Wireless Sensor Networks |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3rd Order Intercept Point | 32dBm |
Base Number | 2591 |
Frequency Range | 2.4GHz to 2.4835GHz |
Noise Factor Typ | 4.8dB |
Operating Temperature Range | -40°C to +85°C |
Output Power | 22dBm |
RF Transceiver Applications | Wireless Sensor Networks Industrial Systems Consumer Systems Audio Systems ZigBee Systems |
Receiving Current | 3.4mA |
Supply Voltage Range | 2V to 3.6V |
Termination Type | Surface Mount Device |
IC RF Front End 2.4GHz 2~3.6V IEEE 802.15.4 QFN-16 | Elfaro |
TRANSCEIVER, RF FE, 2.4GHZ, 16QFN | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2591RGVT .?
Additional datasheets, footprints and schematics for CC2591RGVT . are listed on our Part Details page. You can also find images and similar parts to CC2591RGVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2591RGVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2591RGVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2591RGVT . fall under?
The CC2591RGVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2591RGVT . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2591RGVT . you can contact the distributor directly for product support, shipping queries etc.
Is the CC2591RGVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2591RGVT . have stock available?
Authorised distributors including Arrow Electronics have stock available or on a lead time for CC2591RGVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2591RGVT . often in real-time on the comparison pages.
What if I can't find stock of CC2591RGVT .?
You can fill out our help required form which you can use to request a quote for CC2591RGVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.