Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.4835GHz |
---|---|
Frequency Max | 2.4GHz |
RF / IF Modulation | - |
Data Rate | - |
Transmitting Current | 22.1mA |
RF IC Case Style | VQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 14dBm |
Sensitivity dBm | - |
RF Transmitter Applications | 2.4GHz ISM Band Systems Wireless Industrial Systems Wireless Sensor Networks |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
2.4 GHz range extender with up to +14 dBm output power | Texas Instruments |
Rf Front End Amp, 2.4-2.4835Ghz, Vfqn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2590RGVR .?
Additional datasheets, footprints and schematics for CC2590RGVR . are listed on our Part Details page. You can also find images and similar parts to CC2590RGVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2590RGVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2590RGVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2590RGVR . fall under?
The CC2590RGVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2590RGVR . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2590RGVR . you can contact the distributor directly for product support, shipping queries etc.
Is the CC2590RGVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2590RGVR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2590RGVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2590RGVR . often in real-time on the comparison pages.
What if I can't find stock of CC2590RGVR .?
You can fill out our help required form which you can use to request a quote for CC2590RGVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.