Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2564 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | CC2564MODNEM Board with TI CC2564 Module Jumpers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Dual Mode Bluetooth Classic & Low Energy FCC IC CE Certified High Sensitivity UART Interface |
Dual-mode Bluetooth® CC2564 module evaluation board | Texas Instruments |
Where can I find additional details, specifications and documents for a CC2564MODNEM?
Additional datasheets, footprints and schematics for CC2564MODNEM are listed on our Part Details page. You can also find images and similar parts to CC2564MODNEM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2564MODNEM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2564MODNEM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2564MODNEM fall under?
The CC2564MODNEM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2564MODNEM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2564MODNEM you can contact the distributor directly for product support, shipping queries etc.
Is the CC2564MODNEM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2564MODNEM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CC2564MODNEM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2564MODNEM often in real-time on the comparison pages.
What if I can't find stock of CC2564MODNEM?
You can fill out our help required form which you can use to request a quote for CC2564MODNEM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.