Status: | Unknown |
---|---|
Series: | Bluetooth CC2564MODN |
RoHS: | Unknown |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.23
|
6,243
in stock
|
Buy Now |
Bluetooth Version | Bluetooth 4.1 |
---|---|
Supply Voltage Min | 2.2V |
Supply Voltage Max | 4.8V |
Signal Range Max | - |
Data Rate | 4Mbps |
Bluetooth Class | Class 1.5 |
Receive Sensitivity | -93dBm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | Bluetooth CC2564MODN |
SVHC | No SVHC (27-Jun-2018) |
Bluetooth® 4.1 with Basic Rate (BR), Enhanced Data Rate (EDR), Low Energy (LE) module | Texas Instruments |
Where can I find additional details, specifications and documents for a CC2564MODNCMOET?
Additional datasheets, footprints and schematics for CC2564MODNCMOET are listed on our Part Details page. You can also find images and similar parts to CC2564MODNCMOET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2564MODNCMOET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2564MODNCMOET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2564MODNCMOET fall under?
The CC2564MODNCMOET is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to CC2564MODNCMOET when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2564MODNCMOET you can contact the distributor directly for product support, shipping queries etc.
Is the CC2564MODNCMOET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2564MODNCMOET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC2564MODNCMOET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2564MODNCMOET often in real-time on the comparison pages.
What if I can't find stock of CC2564MODNCMOET?
You can fill out our help required form which you can use to request a quote for CC2564MODNCMOET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.