CC2550EMK Part Information
Details for CC2550EMK by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>RF / Wireless Development Kits
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2550 |
Kit Application Type | Communication |
Application Sub Type | 2.4GHz Wireless Communication |
Kit Contents | Evaluation Module CC2250EM Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | RF Transmitter |
Core Sub-Architecture | Communication & Networking |
Development Tool Type | Evaluation Module |
Features | Programmable Output Power up to +1dBm Integrated Analog Temperature Sensor |
Kit Contents Descriptive | 1x CC2550EM Evaluation Module 1x Antenna |
Kit Features | Evaluate SmartRF04 Products Perform RF Measurements Develop a Prototype |
Supported Devices | CC2500 |
Type | Evaluation Module Kit |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC2550EMK?
Additional datasheets, footprints and schematics for CC2550EMK are listed in our Part Details tab. You can also find the CC2550EMK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2550EMK in the Pricing & Inventory tab next to part details. You can view CC2550EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2550EMK fall under?
The CC2550EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2550EMK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2550EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2550EMK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC2550EMK have stock available?
There is no stock from authorised distributors for CC2550EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2550EMK often in real-time on the comparison pages.
What if I can't find stock of CC2550EMK?
You can fill out our help required form which you can use to request a quote for CC2550EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.