CC2541F256RHAT . Part Information
Details for CC2541F256RHAT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > RF

Buy CC2541F256RHAT Directly from Texas Instruments (1195 in stock) at $1.6490
Part Downloads

Part Specifications
Data Rate | 2Mbps |
RF / IF Modulation | GFSK |
Frequency Min | 2.379GHz |
Frequency Max | 2.496GHz |
Receiving Current | 17.9mA |
RF IC Case Style | VQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 18.2mA |
Output Power (dBm) | 0dBm |
Sensitivity dBm | - |
RF Transceiver Applications | 2.4GHz Bluetooth Low Energy Systems Mobile Phone Accessories Sports Leisure Equipment |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- RF TRANSCEIVER, 2.402-2.48GHZ, VQFN-40; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:17.9mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V RoHS Compliant: Yes | Newark Electronics
- Bluetooth® Low Energy and proprietary wireless MCU | Texas Instruments
- Bluetooth module [Texas Instruments] CC2541F256RHAT Bluetooth module | Distrelec
- Bluetooth Class II 2Mbps | GreenChips
Viewing Distributors for CC2541F256RHAT .
Loading...
Loading Results for CC2541F256RHAT .