Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | 2.4-GHz Bluetooth low energy & Proprietary System-on-Chip |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
IC Package Type | VQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequency Min | 2.4GHz |
Frequency Range | 2.4GHz |
Operating Temperature Range | -40°C to +85°C |
RF IC Case Style | VQFN |
Supply Voltage Range | 2V to 3.6V |
Bluetooth® Low Energy and proprietary wireless MCU | Texas Instruments |
Ic, Soc, Bluetooth, 2.4Ghz, 40Vqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2541F128RHAT?
Additional datasheets, footprints and schematics for CC2541F128RHAT are listed on our Part Details page. You can also find images and similar parts to CC2541F128RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2541F128RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2541F128RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2541F128RHAT fall under?
The CC2541F128RHAT is listed under Semiconductors - ICs > RF > RF Transceivers - 2.4GHz & Above ISM Band.
Can I view similar or alternative parts?
You can view similar parts to CC2541F128RHAT when available in the RF Transceivers - 2.4GHz & Above ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2541F128RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2541F128RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2541F128RHAT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2541F128RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2541F128RHAT often in real-time on the comparison pages.
What if I can't find stock of CC2541F128RHAT?
You can fill out our help required form which you can use to request a quote for CC2541F128RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.