Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.402GHz |
---|---|
Frequency Max | 2.48GHz |
RF / IF Modulation | GFSK |
Data Rate | 1Mbps |
Receiving Current | 22.1mA |
RF IC Case Style | VQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2V |
Bluetooth® Low Energy wireless MCU with USB | Texas Instruments |
Ic, Soc, Rf, 256K, 2.4Ghz, 40Vqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2540F256RHAT?
Additional datasheets, footprints and schematics for CC2540F256RHAT are listed on our Part Details page. You can also find images and similar parts to CC2540F256RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2540F256RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2540F256RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2540F256RHAT fall under?
The CC2540F256RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2540F256RHAT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2540F256RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2540F256RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2540F256RHAT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2540F256RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2540F256RHAT often in real-time on the comparison pages.
What if I can't find stock of CC2540F256RHAT?
You can fill out our help required form which you can use to request a quote for CC2540F256RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.