CC2540F256RHAR . Semiconductors - ICs by Texas Instruments

RF TRANSCEIVER 2.402-2.48GHZ VQFN-40

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
3,992 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
2,000 units
Buy Now
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Data Rate 1Mbps
RF / IF Modulation GFSK
Frequency Min 2.402GHz
Frequency Max 2.48GHz
Receiving Current 19.6mA
RF IC Case Style VQFN
No. of Pins 40Pins
Supply Voltage Min 2V
Supply Voltage Max 3.6V
Transmitting Current 31.6A
Output Power (dBm) 4dBm
Sensitivity dBm -93dBm
RF Transceiver Applications 2.4GHz Bluetooth Low Energy Systems Mobile Phone Accessories Sports Leisure Equipment
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CC2540F256RHAR TI | Elfaro
Bluetooth® Low Energy wireless MCU with USB | Texas Instruments
RF TRANSCEIVER, 2.402-2.48GHZ, VQFN-40 | Newark Electronics
IC RF TXRX+MCU BLE 5.0 40VQFN | Digi-Key Electronics

More Parts in RF


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC2540F256RHAR .?

Additional datasheets, footprints and schematics for CC2540F256RHAR . are listed on our Part Details page. You can also find images and similar parts to CC2540F256RHAR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC2540F256RHAR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2540F256RHAR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC2540F256RHAR . fall under?

The CC2540F256RHAR . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to CC2540F256RHAR . when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC2540F256RHAR . you can contact the distributor directly for product support, shipping queries etc.

Is the CC2540F256RHAR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC2540F256RHAR . have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Digi-Key Electronics have stock available or on a lead time for CC2540F256RHAR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC2540F256RHAR . often in real-time on the comparison pages.

What if I can't find stock of CC2540F256RHAR .?

You can fill out our help required form which you can use to request a quote for CC2540F256RHAR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay