| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Kit Application Type | Wireless Connectivity |
|---|---|
| Silicon Manufacturer | Texas Instruments |
| Silicon Core Number | CC2538 |
| Application Sub Type | IEEE 802.15.4 ZigBee |
| Kit Contents | 2 x Eval Board CC2538 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | 2 x CC2538 Evaluation Modules |
Where can I find additional details, specifications and documents for a CC2538EMK?
Additional datasheets, footprints and schematics for CC2538EMK are listed on our Part Details page. You can also find images and similar parts to CC2538EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2538EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2538EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2538EMK fall under?
The CC2538EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2538EMK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2538EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2538EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2538EMK have stock available?
There is no stock from authorised distributors for CC2538EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2538EMK often in real-time on the comparison pages.
What if I can't find stock of CC2538EMK?
You can fill out our help required form which you can use to request a quote for CC2538EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.