CC2530F256RHAT Part Information
Details for CC2530F256RHAT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>RF
Part Specifications
Frequency Min | 1GHz |
Frequency Max | 12.75GHz |
RF / IF Modulation | DSSS |
Receiving Current | 24.3mA |
Transmitting Current | 33.5mA |
RF IC Case Style | QFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Data Rate | 250Kbps |
Output Power (dBm) | 4.5dBm |
Sensitivity dBm | -97dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequency Band | 2.4GHz |
Frequency Range | 1GHz to 12.75GHz |
Integrated MCU Type | 8051 Compatible |
Modulation Type | DSSS |
Network / Frequency Band Type | IEEE802.15.4 ZigBee |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2V to 3.6V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC2530F256RHAT?
Additional datasheets, footprints and schematics for CC2530F256RHAT are listed in our Part Details tab. You can also find the CC2530F256RHAT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2530F256RHAT in the Pricing & Inventory tab next to part details. You can view CC2530F256RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2530F256RHAT fall under?
The CC2530F256RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2530F256RHAT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2530F256RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2530F256RHAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC2530F256RHAT have stock available?
There is no stock from authorised distributors for CC2530F256RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2530F256RHAT often in real-time on the comparison pages.
What if I can't find stock of CC2530F256RHAT?
You can fill out our help required form which you can use to request a quote for CC2530F256RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.