Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.22
|
31,266
in stock
|
Buy Now |
Data Rate | 250Kbps |
---|---|
RF / IF Modulation | DSSS |
Frequency Min | 2.394GHz |
Frequency Max | 2.507GHz |
Receiving Current | 20.5mA |
RF IC Case Style | VQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 28.7mA |
Output Power (dBm) | 4.5dBm |
Sensitivity dBm | -97dBm |
RF Transceiver Applications | Home / Industrial Automation Remote Control |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Modulation Type | DSSS |
Zigbee, IEEE 802.15.4 and RF4CE wireless MCU with 256kB Flash and 8kB RAM | Texas Instruments |
Where can I find additional details, specifications and documents for a CC2530F128RHAT?
Additional datasheets, footprints and schematics for CC2530F128RHAT are listed on our Part Details page. You can also find images and similar parts to CC2530F128RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2530F128RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2530F128RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2530F128RHAT fall under?
The CC2530F128RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2530F128RHAT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2530F128RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2530F128RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2530F128RHAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC2530F128RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2530F128RHAT often in real-time on the comparison pages.
What if I can't find stock of CC2530F128RHAT?
You can fill out our help required form which you can use to request a quote for CC2530F128RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.