CC2520RHDT . Part Information
Details for CC2520RHDT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>RF
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.7100 |
10 | 5.1600 |
25 | 4.9200 |
50 | 4.6000 |
100 | 4.2700 |
Stock Information
Details
Part Specifications
Frequency Min | 2.394GHz |
Frequency Max | 2.507GHz |
RF / IF Modulation | O-QPSK |
Receiving Current | 24.8mA |
Transmitting Current | 28.8mA |
RF IC Case Style | QFN |
No. of Pins | 28Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
Data Rate | 250Kbps |
Output Power (dBm) | 5dBm |
Sensitivity dBm | -98dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2520 |
Frequency Range | 2.394GHz to 2.507GHz |
Modulation Type | O-QPSK |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 1.8V to 3.8V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, TRANSCEIVER, RF, ZIGBEE, 28QFN; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:O-QPSK; Receiving Current:24.8mA; Transmitting Current:28.8mA; RF IC Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC2520RHDT .?
Additional datasheets, footprints and schematics for CC2520RHDT . are listed in our Part Details tab. You can also find the CC2520RHDT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2520RHDT . in the Pricing & Inventory tab next to part details. You can view CC2520RHDT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2520RHDT . fall under?
The CC2520RHDT . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2520RHDT . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2520RHDT . you can contact the distributor directly for product support, shipping queries etc.
Is the CC2520RHDT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC2520RHDT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CC2520RHDT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2520RHDT . often in real-time on the comparison pages.
What if I can't find stock of CC2520RHDT .?
You can fill out our help required form which you can use to request a quote for CC2520RHDT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.