Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.62
|
2,250
in stock
|
Buy Now |
Data Rate | 500Kbps |
---|---|
RF / IF Modulation | 2FSK GFSK MSK |
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Receiving Current | 17.1mA |
RF IC Case Style | VQFN |
No. of Pins | 36Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 26mA |
Output Power (dBm) | 1dBm |
Sensitivity dBm | -103dBm |
RF Transceiver Applications | ISM/SRD Band Systems Wireless Keyboard and Mouse Wireless Voice-Quality Audio |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
2.4 GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory | Texas Instruments |
Where can I find additional details, specifications and documents for a CC2510F32RHHT?
Additional datasheets, footprints and schematics for CC2510F32RHHT are listed on our Part Details page. You can also find images and similar parts to CC2510F32RHHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2510F32RHHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2510F32RHHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2510F32RHHT fall under?
The CC2510F32RHHT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2510F32RHHT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2510F32RHHT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2510F32RHHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2510F32RHHT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC2510F32RHHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2510F32RHHT often in real-time on the comparison pages.
What if I can't find stock of CC2510F32RHHT?
You can fill out our help required form which you can use to request a quote for CC2510F32RHHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.