No distributors results available
View Full Pricing & Stock ComparisonKit Application Type | Communication |
---|---|
Application Sub Type | RF Measurements |
Silicon Manufacturer | - |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Two CC2510EM Evaluation Modules Two Antenna |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | Range Testing Perform RF Measurements |
Kit Features | Evaluates SmartRF04 Products Perform RF Measurements |
Supported Devices | CC2510 |
Type | Development Kit |
Where can I find additional details, specifications and documents for a CC2510EMK?
Additional datasheets, footprints and schematics for CC2510EMK are listed on our Part Details page. You can also find images and similar parts to CC2510EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2510EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2510EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2510EMK fall under?
The CC2510EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2510EMK when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2510EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2510EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2510EMK have stock available?
There is no stock from authorised distributors for CC2510EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2510EMK often in real-time on the comparison pages.
What if I can't find stock of CC2510EMK?
You can fill out our help required form which you can use to request a quote for CC2510EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.