Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 2.4GHz |
---|---|
Frequency Max | 2.4835GHz |
RF / IF Modulation | 2FSK GFSK MSK OOK |
Sensitivity dBm | -104dBm |
Data Rate | 500Kbps |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Receiving Current | 19.6mA |
RF Receiver Applications | Wireless Game Controllers Security Systems Medium-Rate Data Modems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2500 |
Frequency Range | 2.4GHz to 2.4835GHz |
Line Bus Drive Receive Transceiver Type | Transceiver |
Modulation Type | 2FSK GFSK MSK OOK |
No. of Channels | 1Channels |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
No. of Transceivers | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Power (dBm) | 1dBm |
RF Transceiver Applications | Consumer Electronics Wireless Audio Wireless Game Controllers Wireless Keyboard & Mouse |
Transmitting Current | 21.2mA |
Where can I find additional details, specifications and documents for a CC2500RTK?
Additional datasheets, footprints and schematics for CC2500RTK are listed on our Part Details page. You can also find images and similar parts to CC2500RTK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2500RTK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2500RTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2500RTK fall under?
The CC2500RTK is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2500RTK when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2500RTK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2500RTK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2500RTK have stock available?
There is no stock from authorised distributors for CC2500RTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2500RTK often in real-time on the comparison pages.
What if I can't find stock of CC2500RTK?
You can fill out our help required form which you can use to request a quote for CC2500RTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.