CC2500RGPR . Part Information
Details for CC2500RGPR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > RF

Buy CC2500RGPR Directly from Texas Instruments (0 in stock) at $0.7900
Part Downloads

Part Specifications
Data Rate | 500Kbaud |
RF / IF Modulation | 2FSK GFSK MSK OOK |
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Receiving Current | 19.6mA |
RF IC Case Style | VQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmitting Current | 21.5mA |
Output Power (dBm) | 1dBm |
Sensitivity dBm | -104dBm |
RF Transceiver Applications | Consumer Electronics Wireless Game Controllers Wireless Audio Wireless Keyboard & Mouse |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- RF TRANSCEIVER, 2.4-2.4835GHZ, VQFN-20; Data Rate:500Kbaud; RF / IF Modulation:2FSK, GFSK, MSK, OOK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:19.6mA; RF IC Case Style:VQFN; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes | Newark Electronics
- Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B | Texas Instruments
- Radio transceiver [Texas Instruments] CC2500RGPR Radio transceiver | Distrelec
Viewing Distributors for CC2500RGPR .
Loading...
Loading Results for CC2500RGPR .