CC2431ZDK Part Information
Details for CC2431ZDK by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>RF / Wireless Development Kits
Part Specifications
Kit Application Type | Communication & Networking |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2431 |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | 12x Antenna 10x SOC_BB(Battery board) 2x USB RS232 Serial Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | System-on-Chip (SoC) |
Core Sub-Architecture | Communication & Networking |
Development Tool Type | Development Kit |
Features | 2.4GHz IEEE 802.15.4 Compliant RF Transceiver ZigBee Protocol Stack |
Kit Contents Descriptive | TI's ZigBee stack Z-Stack 2x SmartRF04EB Evaluation Boards 2x CC2430EM Evaluation Modules 5x CC2430DB Demonstration Boards 10x CC2431EM Evaluation Modules 10x Battery Boards Antennas and cables IAR EW8051 C-compiler with C-SPY debugger (30+60 days evaluation license.) Sensor Network Analyzer from Daintree |
Kit Features | TI's ZigBee Stack CC2431 System-on-Chip Includes CC2420 Transceiver Enhanced 8051 Controller |
Supported Devices | CC2431 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC2431ZDK?
Additional datasheets, footprints and schematics for CC2431ZDK are listed in our Part Details tab. You can also find the CC2431ZDK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2431ZDK in the Pricing & Inventory tab next to part details. You can view CC2431ZDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2431ZDK fall under?
The CC2431ZDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2431ZDK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2431ZDK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2431ZDK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC2431ZDK have stock available?
There is no stock from authorised distributors for CC2431ZDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2431ZDK often in real-time on the comparison pages.
What if I can't find stock of CC2431ZDK?
You can fill out our help required form which you can use to request a quote for CC2431ZDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.