No distributors results available
View Full Pricing & Stock ComparisonSilicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2430 |
Kit Application Type | Communication & Networking |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | SmartRF 04EB Evaluation Module Antenna Cable SOC_DEM System On Chip Debug Plug-in Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | System-on-Chip (SoC) |
Core Sub-Architecture | Communication & Networking |
Development Tool Type | Development Kit |
Kit Features | Evaluate Smart RF04 Products Used for Range Testing User SmartRF Studio to Perform RF Measurements |
Silicon Family Name | ZigBee |
Supported Devices | CC2430 |
Type | Development Kit |
Where can I find additional details, specifications and documents for a CC2430DK?
Additional datasheets, footprints and schematics for CC2430DK are listed on our Part Details page. You can also find images and similar parts to CC2430DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2430DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2430DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2430DK fall under?
The CC2430DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2430DK when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2430DK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2430DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2430DK have stock available?
There is no stock from authorised distributors for CC2430DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2430DK often in real-time on the comparison pages.
What if I can't find stock of CC2430DK?
You can fill out our help required form which you can use to request a quote for CC2430DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.