CC2430DB Part Information
Details for CC2430DB by Texas Instruments
Development Boards Evaluation Tools>RF / Wireless Development Kits>Zigbee
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2430 |
Kit Application Type | Communication & Networking |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | Battery Monitor Potentiometer Light Sensor Temperature Sensor Push Button & Joystick LEDs |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | System-on-Chip (SoC) |
Core Sub-Architecture | Communication & Networking |
Development Tool Type | Hardware - Eval/Demo Board |
Features | Low Power Operation Current Consumption Can be Measured for all Operating Modes |
Kit Features | Light Sensor 2-way Accelerometer Temperature Sensor Battery Monitor POT Push Button & Joystick |
Silicon Family Name | ZigBee |
Supported Devices | CC2430 |
Type | Demonstration Board |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC2430DB?
Additional datasheets, footprints and schematics for CC2430DB are listed in our Part Details tab. You can also find the CC2430DB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2430DB in the Pricing & Inventory tab next to part details. You can view CC2430DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2430DB fall under?
The CC2430DB is listed under Development Boards Evaluation Tools > RF / Wireless Development Kits > Zigbee.
Can I view similar or alternative parts?
You can view similar parts to CC2430DB when available in the Zigbee range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2430DB you can contact the distributor directly for product support, shipping queries etc.
Is the CC2430DB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC2430DB have stock available?
There is no stock from authorised distributors for CC2430DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2430DB often in real-time on the comparison pages.
What if I can't find stock of CC2430DB?
You can fill out our help required form which you can use to request a quote for CC2430DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.