No distributors results available
View Full Pricing & Stock ComparisonSilicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2420 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 2x CC2420 CC2420 Chip External Components 2x Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | RF Transceiver |
Core Sub-Architecture | Communication |
Development Tool Type | Evaluation Module |
Features | Highly Integrated Flexible Low-cost Solution |
Kit Features | IEEE 802.15.4/Zigbee Suitable for Both RFD and FFD Operation I/Q Direct Upconversion Transmitter |
Silicon Family Name | ZigBee |
Supported Devices | CC2420 |
Type | RF Transceiver |
Where can I find additional details, specifications and documents for a CC2420EMK?
Additional datasheets, footprints and schematics for CC2420EMK are listed on our Part Details page. You can also find images and similar parts to CC2420EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2420EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2420EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2420EMK fall under?
The CC2420EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2420EMK when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2420EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2420EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2420EMK have stock available?
There is no stock from authorised distributors for CC2420EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2420EMK often in real-time on the comparison pages.
What if I can't find stock of CC2420EMK?
You can fill out our help required form which you can use to request a quote for CC2420EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.