Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Data Rate | 1Mbps |
---|---|
RF / IF Modulation | FSK GFSK |
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Receiving Current | 24mA |
RF IC Case Style | QFN |
No. of Pins | 48Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 2V |
Transmitting Current | 19mA |
Output Power (dBm) | 25dBm |
Sensitivity dBm | -101dBm |
RF Transceiver Applications | Game Controllers Sports & Leisure Equipment Wireless Audio PC Peripherals Advanced Toys |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
3rd Order Intercept Point | -54dBm |
Bandwidth | 2483MHz |
Base Number | 2400 |
Frequency Range | 2.4GHz to 2.483GHz |
Modulation Type | FSK GFSK |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.6V to 2V 1.6V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CC2400-RTB1?
Additional datasheets, footprints and schematics for CC2400-RTB1 are listed on our Part Details page. You can also find images and similar parts to CC2400-RTB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2400-RTB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2400-RTB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2400-RTB1 fall under?
The CC2400-RTB1 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2400-RTB1 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2400-RTB1 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2400-RTB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2400-RTB1 have stock available?
There is no stock from authorised distributors for CC2400-RTB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2400-RTB1 often in real-time on the comparison pages.
What if I can't find stock of CC2400-RTB1?
You can fill out our help required form which you can use to request a quote for CC2400-RTB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.