CC1350F128RGZT . Part Information
Details for CC1350F128RGZT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU

Buy CC1350F128RGZT Directly from Texas Instruments (980 in stock) at $3.2580
Part Downloads

Part Specifications
Product Range | SimpleLink Family CC135x Series Microcontrollers |
Architecture | ARM Cortex-M0 ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 128KB |
RAM Memory Size | 28KB |
No. of Pins | 48Pins |
MCU Case Style | VQFN |
No. of I/O's | 30I/O's |
Embedded Interface Type | I2C I2S SSI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
MCU Family | SimpleLink |
MCU Series | CC135x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MCU, 32BIT, CORTEX-M0/M3, 48MHZ, VQFN-48; Product Range:SimpleLink Family CC135x Series Microcontrollers; Architecture:ARM Cortex-M0, ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:28KB;RoHS Compliant: Yes | Newark Electronics
- SimpleLink⢠32-bit Arm Cortex-M3 multiprotocol Sub-1 GHz & 2.4 GHz wireless MCU with 128kB Flash | Texas Instruments
Viewing Distributors for CC1350F128RGZT .
Loading...
Loading Results for CC1350F128RGZT .