Status: | Unknown |
---|---|
Series: | SimpleLink Family CC131x Series Microcontrollers |
RoHS: | Unknown |
Product Range | SimpleLink Family CC131x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0 ARM Cortex-M3 |
MCU Core Size | 32bit |
Program Memory Size | 64KB |
RAM Memory Size | 16KB |
CPU Speed | 48MHz |
No. of I/O's | 30I/O's |
MCU Case Style | VQFN |
No. of Pins | 48Pins |
Embedded Interface Type | I2C I2S SPI UART |
MCU Applications | RF Transceiver |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
MCU Family | SimpleLink |
MCU Series | CC131x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLinkā¢ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash | Texas Instruments |
Where can I find additional details, specifications and documents for a CC1310F64RGZT .?
Additional datasheets, footprints and schematics for CC1310F64RGZT . are listed on our Part Details page. You can also find images and similar parts to CC1310F64RGZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1310F64RGZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1310F64RGZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1310F64RGZT . fall under?
The CC1310F64RGZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC1310F64RGZT . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1310F64RGZT . you can contact the distributor directly for product support, shipping queries etc.
Is the CC1310F64RGZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1310F64RGZT . have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CC1310F64RGZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1310F64RGZT . often in real-time on the comparison pages.
What if I can't find stock of CC1310F64RGZT .?
You can fill out our help required form which you can use to request a quote for CC1310F64RGZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.