Status: | Unknown |
---|---|
Series: | SimpleLink Family CC131x Series Microcontrollers |
RoHS: | Unknown |
Product Range | SimpleLink Family CC131x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0 ARM Cortex-M3 |
MCU Core Size | 32bit |
Program Memory Size | 32KB |
RAM Memory Size | 16KB |
CPU Speed | 48MHz |
No. of I/O's | 30I/O's |
MCU Case Style | VQFN |
No. of Pins | 48Pins |
Embedded Interface Type | I2C I2S SPI UART |
MCU Applications | RF Transceiver |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
MCU Family | SimpleLink |
MCU Series | CC131x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLink⢠32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash | Texas Instruments |
Where can I find additional details, specifications and documents for a CC1310F32RGZT?
Additional datasheets, footprints and schematics for CC1310F32RGZT are listed on our Part Details page. You can also find images and similar parts to CC1310F32RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1310F32RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1310F32RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1310F32RGZT fall under?
The CC1310F32RGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC1310F32RGZT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1310F32RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the CC1310F32RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1310F32RGZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC1310F32RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1310F32RGZT often in real-time on the comparison pages.
What if I can't find stock of CC1310F32RGZT?
You can fill out our help required form which you can use to request a quote for CC1310F32RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.