Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | CC13xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | CC1310 |
Kit Contents | 2 x Eval Board CC1310 2 x Eval Board SmartRF06 2 x Whip Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 48MHz Wireless MCU Supports 779-930MHz 2dBi Gain RF O/P SMA MicroSD Card Holder/LCD/Connectors |
Where can I find additional details, specifications and documents for a CC1310DK?
Additional datasheets, footprints and schematics for CC1310DK are listed on our Part Details page. You can also find images and similar parts to CC1310DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1310DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1310DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1310DK fall under?
The CC1310DK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to CC1310DK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1310DK you can contact the distributor directly for product support, shipping queries etc.
Is the CC1310DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1310DK have stock available?
There is no stock from authorised distributors for CC1310DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1310DK often in real-time on the comparison pages.
What if I can't find stock of CC1310DK?
You can fill out our help required form which you can use to request a quote for CC1310DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.