Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Prices starting from US$0.0109
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0349
|
4,320
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0140
|
2,751,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0121
|
2,712,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0109
|
1,248,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0136
|
417,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0122
|
139,566
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0167
|
45,000
in stock
|
Buy Now |
![]() |
Micros
from US$0.0129
|
42,000
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.0229
|
23,680
in stock
|
Buy Now |
![]() |
element14
from US$0.0335
|
19,728
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0331
|
19,728
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0141
|
3,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0271
|
2,950
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0180
|
1,800
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0140
|
190
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
372,000
in stock
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
1206 0.1 uF 100 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.1UF 100V 10% 1206 | TTI Europe |
KC 100nF 1206 10% 100V X7R | Rutronik |
.1UF 100V 10% 1206 | TTI Americas |
Capacitor: ceramic | TME |
Yageo CC1206KKX7R0BB104 Keramik-Kondensator SMD 1206 0.1 µF 100 V 10 % 1 St. Tape on Full reel | Conrad |
Multilayer ceramic chip capacitor | Micros |
CAP, 0.1µF, 100V, 10%, X7R, 1206 | element14 |
Cap 100nF 100V 1206 SMD 10% X7R | RS |
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC1206KKX7R0BB104?
Additional datasheets, footprints and schematics for CC1206KKX7R0BB104 are listed on our Part Details page. You can also find images and similar parts to CC1206KKX7R0BB104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1206KKX7R0BB104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1206KKX7R0BB104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1206KKX7R0BB104 fall under?
The CC1206KKX7R0BB104 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC1206KKX7R0BB104 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1206KKX7R0BB104 you can contact the distributor directly for product support, shipping queries etc.
Is the CC1206KKX7R0BB104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1206KKX7R0BB104 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, TTI Americas and TME have stock available or on a lead time for CC1206KKX7R0BB104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1206KKX7R0BB104 often in real-time on the comparison pages.
What if I can't find stock of CC1206KKX7R0BB104?
You can fill out our help required form which you can use to request a quote for CC1206KKX7R0BB104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.