Frequency Min | 137MHz |
---|---|
Frequency Max | 950MHz |
RF / IF Modulation | 2FSK GFSK MSK OOK |
Data Rate | 1.25Mbps |
Receiving Current | 19mA |
RF IC Case Style | QFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 46mA |
Output Power (dBm) | 16dBm |
Sensitivity dBm | -123dBm |
RF Transceiver Applications | Alarm and Security Systems Wireless Sensor Networks |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Modulation Type | 2FSK GFSK MSK OOK |
Low power and high performance wireless transceiver | Texas Instruments |
IC: RF transceiver | Transfer Multisort Elektronik |
Ic, Low Power Rf Transceiver, 32Vqfn | Newark Electronics |
Low Pwr,High Perf RF Xcvr | Mouser Electronics |
Where can I find additional details, specifications and documents for a CC1200RHBT .?
Additional datasheets, footprints and schematics for CC1200RHBT . are listed on our Part Details page. You can also find images and similar parts to CC1200RHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1200RHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1200RHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1200RHBT . fall under?
The CC1200RHBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1200RHBT . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1200RHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the CC1200RHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1200RHBT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for CC1200RHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1200RHBT . often in real-time on the comparison pages.
What if I can't find stock of CC1200RHBT .?
You can fill out our help required form which you can use to request a quote for CC1200RHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.