Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC110L CC113L CC115L |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RFID |
Kit Contents | 4 x Boards User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Boards can be Plugged into Several Development Boards No External Antenna EM has a PCB Antenna |
Where can I find additional details, specifications and documents for a CC11XLEMK-433?
Additional datasheets, footprints and schematics for CC11XLEMK-433 are listed on our Part Details page. You can also find images and similar parts to CC11XLEMK-433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC11XLEMK-433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC11XLEMK-433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC11XLEMK-433 fall under?
The CC11XLEMK-433 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC11XLEMK-433 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC11XLEMK-433 you can contact the distributor directly for product support, shipping queries etc.
Is the CC11XLEMK-433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC11XLEMK-433 have stock available?
There is no stock from authorised distributors for CC11XLEMK-433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC11XLEMK-433 often in real-time on the comparison pages.
What if I can't find stock of CC11XLEMK-433?
You can fill out our help required form which you can use to request a quote for CC11XLEMK-433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.