Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | - |
RF / IF Modulation | 2FSK 4FSK GFSK OOK |
Data Rate | 600Kbps |
Transmitting Current | 33.6mA |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 12dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Industrial Monitoring / Control Wireless Alarm / Security Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Value line Sub-1 GHz wireless transmitter | Texas Instruments |
RF TRANSMITTER, QFN-20 | element14 |
Rf Transmitter, Qfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC115LRGPR .?
Additional datasheets, footprints and schematics for CC115LRGPR . are listed on our Part Details page. You can also find images and similar parts to CC115LRGPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC115LRGPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC115LRGPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC115LRGPR . fall under?
The CC115LRGPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC115LRGPR . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC115LRGPR . you can contact the distributor directly for product support, shipping queries etc.
Is the CC115LRGPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC115LRGPR . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for CC115LRGPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC115LRGPR . often in real-time on the comparison pages.
What if I can't find stock of CC115LRGPR .?
You can fill out our help required form which you can use to request a quote for CC115LRGPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.