Frequency Min | - |
---|---|
Frequency Max | - |
RF / IF Modulation | 2FSK 2GFSK 4FSK 4GFSK MSK OOK |
Data Rate | 200Kbps |
Receiving Current | 17mA |
RF IC Case Style | VQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 37mA |
Output Power (dBm) | 16dBm |
Sensitivity dBm | -123dBm |
RF Transceiver Applications | AMR Building / Home Automation Consumer Industrial Control Transportation |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
High performance Sub-1 GHz wireless transceiver for narrowband systems | Texas Instruments |
Rf Transceiver, Vqfn-32 | Newark Electronics |
RF Transceiver Hi Pe rf | Mouser Electronics |
Where can I find additional details, specifications and documents for a CC1120RHBT .?
Additional datasheets, footprints and schematics for CC1120RHBT . are listed on our Part Details page. You can also find images and similar parts to CC1120RHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1120RHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1120RHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1120RHBT . fall under?
The CC1120RHBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1120RHBT . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1120RHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the CC1120RHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1120RHBT . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for CC1120RHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1120RHBT . often in real-time on the comparison pages.
What if I can't find stock of CC1120RHBT .?
You can fill out our help required form which you can use to request a quote for CC1120RHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.