Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC1120 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 2 CC1120 Evaluation Modules 2 Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CC1120 Evaluation Module Kit 420-470MHz | Texas Instruments |
RF Dev Kit, CC1120EMK-420-470 | RS |
Where can I find additional details, specifications and documents for a CC1120EMK-420-470?
Additional datasheets, footprints and schematics for CC1120EMK-420-470 are listed on our Part Details page. You can also find images and similar parts to CC1120EMK-420-470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1120EMK-420-470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1120EMK-420-470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1120EMK-420-470 fall under?
The CC1120EMK-420-470 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC1120EMK-420-470 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1120EMK-420-470 you can contact the distributor directly for product support, shipping queries etc.
Is the CC1120EMK-420-470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1120EMK-420-470 have stock available?
Authorised distributors including Texas Instruments, RS, element14 and Farnell have stock available or on a lead time for CC1120EMK-420-470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1120EMK-420-470 often in real-time on the comparison pages.
What if I can't find stock of CC1120EMK-420-470?
You can fill out our help required form which you can use to request a quote for CC1120EMK-420-470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.