CC1100RTK Part Information
Details for CC1100RTK by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>RF
Part Specifications
Frequency Min | 300MHz |
Frequency Max | 928MHz |
RF / IF Modulation | ASK FSK GFSK MSK OOK |
Data Rate | 500Kbps |
Receiving Current | 16.4mA |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmitting Current | 16.9mA |
Output Power (dBm) | 10dBm |
Sensitivity dBm | -111dBm |
RF Transceiver Applications | Ultra Low Power Wireless Applications ISM/SRD Bands Wireless Alarm & Security Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
3rd Order Intercept Point | -45dBm |
Frequency Range | 300MHz to 348MHz 400MHz to 464MHz 800MHz to 928MHz |
Modulation Type | ASK FSK GFSK MSK OOK |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC1100RTK?
Additional datasheets, footprints and schematics for CC1100RTK are listed in our Part Details tab. You can also find the CC1100RTK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1100RTK in the Pricing & Inventory tab next to part details. You can view CC1100RTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1100RTK fall under?
The CC1100RTK is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1100RTK when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1100RTK you can contact the distributor directly for product support, shipping queries etc.
Is the CC1100RTK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC1100RTK have stock available?
There is no stock from authorised distributors for CC1100RTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1100RTK often in real-time on the comparison pages.
What if I can't find stock of CC1100RTK?
You can fill out our help required form which you can use to request a quote for CC1100RTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.