CC1010PAG Part Information
Details for CC1010PAG by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > RF
Part Downloads


Part Specifications
Frequency Min | 300MHz |
Frequency Max | 1GHz |
RF / IF Modulation | FSK OOK |
Data Rate | 76.8Kbps |
Receiving Current | 11.9mA |
RF IC Case Style | TQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Transmitting Current | 10.4mA |
Output Power (dBm) | 10dBm |
Sensitivity dBm | -107dBm |
RF Transceiver Applications | AMR ISM/SRD Band Systems Very Low Power UHF Wireless Data Transmitters & Receivers |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
3rd Order Intercept Point | -26dBm |
Base Number | 1010 |
Frequency Range | 300MHz to 1GHz |
Modulation Type | FSK OOK |
Noise Factor Typ | 13dB |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Viewing Distributors for CC1010PAG
Loading...
Loading Results for CC1010PAG